Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Beige; Enclosure Type Hammond 1591DBG

Description
ENCLOSURE, MULTIPURPOSE, ABS, BEIGE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:46.2mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Beige; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ABS, BEIGE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:46.2mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Beige; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Beige; Enclosure Type Hammond - 24B7785 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Beige; Enclosure Type Hammond
24B7785
Enclosure, Multipurpose, Abs, Beige; Enclosure Type Hammond 24B7785
ENCLOSURE, MULTIPURPOSE, ABS, BEIGE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:46.2mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Beige; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BEIGE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:46.2mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Beige; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B7785
Product Name Enclosure, Multipurpose, Abs, Beige; Enclosure Type Hammond
Length 1.82 inch (46.2 mm)
Width 3.15 inch (80 mm)
Depth 5.91 inch (150 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHKC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
5 suppliers