Hammond Electronics, Inc. Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 112 Mm, 62 Mm, 31 Mm Rohs Compliant Hammond 1591BGY

Description
Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 112 mm, 62 mm, 31 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 112 mm, 62 mm, 31 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 112 Mm, 62 Mm, 31 Mm Rohs Compliant Hammond - 15J3670 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 112 Mm, 62 Mm, 31 Mm Rohs Compliant Hammond
15J3670
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 112 Mm, 62 Mm, 31 Mm Rohs Compliant Hammond 15J3670
Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 112 mm, 62 mm, 31 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 112 mm, 62 mm, 31 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond - 65F1775 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
65F1775
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond 65F1775
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:111.8mm; External Width - Metric:62mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:111.8mm; External Width - Metric:62mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3670 65F1775
Product Name Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 112 Mm, 62 Mm, 31 Mm Rohs Compliant Hammond Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
Length 4.4 inch (112 mm)
Width 2.44 inch (62 mm)
Depth 1.22 inch (31 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP67 EMC Shielded Diecast Aluminum Box - HQ Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 1.97 to 6.38 inch (50 to 162 mm)
View Details
TG Series Enclosures - 100-903-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details