Hammond Electronics, Inc. Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond 1591ATCL

Description
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond - 50H6341 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond
50H6341
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond 50H6341
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H6341
Product Name Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond
Length 3.9 inch (99.1 mm)
Width 1.97 inch (50 mm)
Depth 3.94 inch (100 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
7 suppliers