Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 1591ASBK

Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The enclosure is a multipurpose design made from black ABS plastic, suitable for various applications. It features external dimensions of 99.1 mm in height, 50 mm in width, and 25 mm in depth, providing a compact solution for housing electronic components. The enclosure has an IP54 rating, indicating protection against dust and splashes of water, making it suitable for indoor and outdoor use. It is RoHS compliant, ensuring it meets environmental standards. The enclosure can be factory modified for specific needs, such as milling or drilling, and solid models are available in STEP or IGES formats for design integration.

Datasheet Summary
Powered by GS/AI

The enclosure is a multipurpose design made from black ABS plastic, suitable for various applications. It features external dimensions of 99.1 mm in height, 50 mm in width, and 25 mm in depth, providing a compact solution for housing electronic components. The enclosure has an IP54 rating, indicating protection against dust and splashes of water, making it suitable for indoor and outdoor use. It is RoHS compliant, ensuring it meets environmental standards. The enclosure can be factory modified for specific needs, such as milling or drilling, and solid models are available in STEP or IGES formats for design integration.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond - 87F2522 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
87F2522
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 87F2522
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 87F2522
Product Name Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
Length 3.9 inch (99.1 mm)
Width 1.97 inch (50 mm)
Depth 0.9843 inch (25 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1422P10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 42 inch (1067 mm)
View Details
4 suppliers