Hammond Electronics, Inc. Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond 1590ZGRP121

Description
ENCLOSURE, MULTIPURPOSE, PET, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:91.4mm; External Width - Metric:122mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PET, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:91.4mm; External Width - Metric:122mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond - 89C9502 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond
89C9502
Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond 89C9502
ENCLOSURE, MULTIPURPOSE, PET, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:91.4mm; External Width - Metric:122mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PET, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:91.4mm; External Width - Metric:122mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 89C9502
Product Name Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond
Length 3.6 inch (91.4 mm)
Width 4.8 inch (122 mm)
Depth 4.72 inch (120 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers