Hammond Electronics, Inc. Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 1590Z162BK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.5mm; External Width - Metric:159mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:BlackRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.5mm; External Width - Metric:159mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond - 34C9677 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
34C9677
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 34C9677
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.5mm; External Width - Metric:159mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:BlackRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.5mm; External Width - Metric:159mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 260 Mm, 159 Mm, 90 Mm, Aluminium, Black Rohs Compliant Hammond - 15J3656 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 260 Mm, 159 Mm, 90 Mm, Aluminium, Black Rohs Compliant Hammond
15J3656
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 260 Mm, 159 Mm, 90 Mm, Aluminium, Black Rohs Compliant Hammond 15J3656
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 260 mm, 159 mm, 90 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 260 mm, 159 mm, 90 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 34C9677 15J3656
Product Name Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond Enclosure, Watertight, Thick Wall, Diecast, Instrument, 260 Mm, 159 Mm, 90 Mm, Aluminium, Black Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.56 inch (90.5 mm)
Width 6.26 inch (159 mm)
Depth 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
3 suppliers