Hammond Electronics, Inc. Enclosure, Aluminium, Natural; Enclosure Type Hammond 1590XX

Description
ENCLOSURE, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:144.8mm; External Width - Metric:121mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Description
ENCLOSURE, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:144.8mm; External Width - Metric:121mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Aluminium, Natural; Enclosure Type Hammond - 78R3976 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium, Natural; Enclosure Type Hammond
78R3976
Enclosure, Aluminium, Natural; Enclosure Type Hammond 78R3976
ENCLOSURE, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:144.8mm; External Width - Metric:121mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:144.8mm; External Width - Metric:121mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78R3976
Product Name Enclosure, Aluminium, Natural; Enclosure Type Hammond
Length 5.7 inch (145 mm)
Width 4.76 inch (121 mm)
Depth 1.54 inch (39 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers