Hammond Electronics, Inc. Enclosure, Flanged, Aluminium; Enclosure Type Hammond 1590WLLBF

Description
ENCLOSURE, FLANGED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:26.49mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, FLANGED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:26.49mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flanged, Aluminium; Enclosure Type Hammond - 73J3634 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged, Aluminium; Enclosure Type Hammond
73J3634
Enclosure, Flanged, Aluminium; Enclosure Type Hammond 73J3634
ENCLOSURE, FLANGED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:26.49mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, FLANGED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:26.49mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73J3634
Product Name Enclosure, Flanged, Aluminium; Enclosure Type Hammond
Length 1.04 inch (26.49 mm)
Width 1.97 inch (50 mm)
Depth 1.97 inch (50 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414M6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers