Hammond Electronics, Inc. Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond 1590WHF

Description
ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:32.51mm; External Width - Metric:38mm; External Depth - Metric:52.5mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:32.51mm; External Width - Metric:38mm; External Depth - Metric:52.5mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond - 50H6291 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond
50H6291
Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond 50H6291
ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:32.51mm; External Width - Metric:38mm; External Depth - Metric:52.5mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:32.51mm; External Width - Metric:38mm; External Depth - Metric:52.5mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H6291
Product Name Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond
Length 1.28 inch (32.51 mm)
Width 1.5 inch (38 mm)
Depth 2.07 inch (52.5 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers