Hammond Electronics, Inc. Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 188 Mm, 120 Mm, 56 Mm Rohs Compliant Hammond 1590WDFL

Description
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 188 mm, 120 mm, 56 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 188 mm, 120 mm, 56 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 188 Mm, 120 Mm, 56 Mm Rohs Compliant Hammond - 19J3334 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 188 Mm, 120 Mm, 56 Mm Rohs Compliant Hammond
19J3334
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 188 Mm, 120 Mm, 56 Mm Rohs Compliant Hammond 19J3334
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 188 mm, 120 mm, 56 mm RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 188 mm, 120 mm, 56 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 24B7730 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
24B7730
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 24B7730
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:188mm; External Width - Metric:120mm; External Depth - Metric:56mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:188mm; External Width - Metric:120mm; External Depth - Metric:56mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3334 24B7730
Product Name Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 188 Mm, 120 Mm, 56 Mm Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 7.4 inch (188 mm)
Width 4.72 inch (120 mm)
Depth 2.2 inch (56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details