Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1590WD

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:188mm; External Width - Metric:120mm; External Depth - Metric:56mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:188mm; External Width - Metric:120mm; External Depth - Metric:56mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 24B7723 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
24B7723
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 24B7723
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:188mm; External Width - Metric:120mm; External Depth - Metric:56mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:188mm; External Width - Metric:120mm; External Depth - Metric:56mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Box, Diecast, Ip65; Enclosure Type Hammond - 19J3331 - Newark, An Avnet Company
Chicago, IL, United States
Box, Diecast, Ip65; Enclosure Type Hammond
19J3331
Box, Diecast, Ip65; Enclosure Type Hammond 19J3331
BOX, DIECAST, IP65; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:188mm; External Width - Metric:120mm; External Depth - Metric:52mm; IP Rating:IP65; Body Colour:Natural; NEMA Rating:NEMA 4X; RoHS Compliant: Yes

BOX, DIECAST, IP65; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:188mm; External Width - Metric:120mm; External Depth - Metric:52mm; IP Rating:IP65; Body Colour:Natural; NEMA Rating:NEMA 4X; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 24B7723 19J3331
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Box, Diecast, Ip65; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 7.4 inch (188 mm) 7.4 inch (188 mm)
Width 4.72 inch (120 mm) 4.72 inch (120 mm)
Depth 2.2 inch (56 mm) 2.05 inch (52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435C - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 8 inch (203 mm)
Width 3.25 inch (82.55 mm)
View Details
6 suppliers
PCB Mounting Enclosures - 6276461 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details