Hammond Manufacturing Company Inc. Electrical - Mild Steel - Wallmount Enclosures 1418N4E8

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R,12, 4 CSA Type 3R, 12, 4 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Formed 14 gauge steel bodies and doors. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure exclude flowing liquids and contaminants. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Seamless poured-in place gasket. A removable 12 gauge inner panel is included. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Lock kit Drip Shield Kit Floor Stand Kit Window Kits Enclosure Stabilizers Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418N4B6 - 16.00 12.00 6.00 13.00 9.00 1418N4G6 - 16.00 16.00 6.00 13.00 13.00 1418N4CR6 - 16.00 20.00 6.00 13.00 17.00 1418N4C6 - 20.00 16.00 6.00 17.00 13.00 1418N4D6 - 20.00 20.00 6.00 17.00 17.00 1418N4AR6 - 24.00 12.00 6.00 21.00 9.00 1418N4H6 - 24.00 16.00 6.00 21.00 13.00 1418N4E6 - 24.00 20.00 6.00 21.00 17.00 1418N4J6 - 24.00 24.00 6.00 21.00 21.00 1418N4F6 - 30.00 20.00 6.00 27.00 17.00 1418N4K6 - 30.00 24.00 6.00 27.00 21.00 1418N4L6 - 36.00 24.00 6.00 33.00 21.00 1418N4B8 - 16.00 12.00 8.00 13.00 9.00 1418N4C8 - 20.00 16.00 8.00 17.00 13.00 1418N4D8 - 20.00 20.00 8.00 17.00 17.00 1418N4ER8 - 20.00 24.00 8.00 17.00 21.00 1418N4E8 - 24.00 20.00 8.00 21.00 17.00 1418N4J8 - 24.00 24.00 8.00 21.00 21.00 1418N4KR8 - 24.00 30.00 8.00 21.00 27.00 1418N4F8 - 30.00 20.00 8.00 27.00 17.00 1418N4K8 - 30.00 24.00 8.00 27.00 21.00 1418N4KK8 - 30.00 30.00 8.00 27.00 27.00 1418N4L8 - 36.00 24.00 8.00 33.00 21.00 1418N4M8 - 36.00 30.00 8.00 33.00 27.00 1418N4O8 - 42.00 30.00 8.00 39.00 27.00 1418N4P8 - 42.00 36.00 8.00 39.00 33.00 1418N4S8 - 48.00 36.00 8.00 45.00 33.00 1418N4T8 - 60.00 36.00 8.00 57.00 33.00 1418N4C10 - 20.00 16.00 10.00 17.00 13.00 1418N4E10 - 24.00 20.00 10.00 21.00 17.00 1418N4K10 - 30.00 24.00 10.00 27.00 21.00 1418N4M10 - 36.00 30.00 10.00 33.00 27.00 1418N4R10 - 48.00 30.00 10.00 45.00 27.00 1418N4S10 - 48.00 36.00 10.00 45.00 33.00 1418N4T10 - 60.00 36.00 10.00 57.00 33.00 1418N4E12 - 24.00 20.00 12.00 21.00 17.00 1418N4K12 - 30.00 24.00 12.00 27.00 21.00 1418N4L12 - 36.00 24.00 12.00 33.00 21.00 1418N4M12 - 36.00 30.00 12.00 33.00 27.00 1418N4P12 - 42.00 36.00 12.00 39.00 33.00 1418N4S12 - 48.00 36.00 12.00 45.00 33.00 1418N4K16 - 30.00 24.00 16.00 27.00 21.00 1418N4M16 - 36.00 30.00 16.00 33.00 27.00 1418N4S16 - 48.00 36.00 16.00 45.00 33.00 1418N4T16 - 60.00 36.00 16.00 57.00 33.00
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R,12, 4 CSA Type 3R, 12, 4 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Formed 14 gauge steel bodies and doors. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure exclude flowing liquids and contaminants. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Seamless poured-in place gasket. A removable 12 gauge inner panel is included. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Lock kit Drip Shield Kit Floor Stand Kit Window Kits Enclosure Stabilizers Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418N4B6 - 16.00 12.00 6.00 13.00 9.00 1418N4G6 - 16.00 16.00 6.00 13.00 13.00 1418N4CR6 - 16.00 20.00 6.00 13.00 17.00 1418N4C6 - 20.00 16.00 6.00 17.00 13.00 1418N4D6 - 20.00 20.00 6.00 17.00 17.00 1418N4AR6 - 24.00 12.00 6.00 21.00 9.00 1418N4H6 - 24.00 16.00 6.00 21.00 13.00 1418N4E6 - 24.00 20.00 6.00 21.00 17.00 1418N4J6 - 24.00 24.00 6.00 21.00 21.00 1418N4F6 - 30.00 20.00 6.00 27.00 17.00 1418N4K6 - 30.00 24.00 6.00 27.00 21.00 1418N4L6 - 36.00 24.00 6.00 33.00 21.00 1418N4B8 - 16.00 12.00 8.00 13.00 9.00 1418N4C8 - 20.00 16.00 8.00 17.00 13.00 1418N4D8 - 20.00 20.00 8.00 17.00 17.00 1418N4ER8 - 20.00 24.00 8.00 17.00 21.00 1418N4E8 - 24.00 20.00 8.00 21.00 17.00 1418N4J8 - 24.00 24.00 8.00 21.00 21.00 1418N4KR8 - 24.00 30.00 8.00 21.00 27.00 1418N4F8 - 30.00 20.00 8.00 27.00 17.00 1418N4K8 - 30.00 24.00 8.00 27.00 21.00 1418N4KK8 - 30.00 30.00 8.00 27.00 27.00 1418N4L8 - 36.00 24.00 8.00 33.00 21.00 1418N4M8 - 36.00 30.00 8.00 33.00 27.00 1418N4O8 - 42.00 30.00 8.00 39.00 27.00 1418N4P8 - 42.00 36.00 8.00 39.00 33.00 1418N4S8 - 48.00 36.00 8.00 45.00 33.00 1418N4T8 - 60.00 36.00 8.00 57.00 33.00 1418N4C10 - 20.00 16.00 10.00 17.00 13.00 1418N4E10 - 24.00 20.00 10.00 21.00 17.00 1418N4K10 - 30.00 24.00 10.00 27.00 21.00 1418N4M10 - 36.00 30.00 10.00 33.00 27.00 1418N4R10 - 48.00 30.00 10.00 45.00 27.00 1418N4S10 - 48.00 36.00 10.00 45.00 33.00 1418N4T10 - 60.00 36.00 10.00 57.00 33.00 1418N4E12 - 24.00 20.00 12.00 21.00 17.00 1418N4K12 - 30.00 24.00 12.00 27.00 21.00 1418N4L12 - 36.00 24.00 12.00 33.00 21.00 1418N4M12 - 36.00 30.00 12.00 33.00 27.00 1418N4P12 - 42.00 36.00 12.00 39.00 33.00 1418N4S12 - 48.00 36.00 12.00 45.00 33.00 1418N4K16 - 30.00 24.00 16.00 27.00 21.00 1418N4M16 - 36.00 30.00 16.00 33.00 27.00 1418N4S16 - 48.00 36.00 16.00 45.00 33.00 1418N4T16 - 60.00 36.00 16.00 57.00 33.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Wallmount Enclosures - 1418N4E8 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Wallmount Enclosures
1418N4E8
Electrical - Mild Steel - Wallmount Enclosures 1418N4E8
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R,12, 4 CSA Type 3R, 12, 4 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Formed 14 gauge steel bodies and doors. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure exclude flowing liquids and contaminants. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Seamless poured-in place gasket. A removable 12 gauge inner panel is included. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Lock kit Drip Shield Kit Floor Stand Kit Window Kits Enclosure Stabilizers Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418N4B6 - 16.00 12.00 6.00 13.00 9.00 1418N4G6 - 16.00 16.00 6.00 13.00 13.00 1418N4CR6 - 16.00 20.00 6.00 13.00 17.00 1418N4C6 - 20.00 16.00 6.00 17.00 13.00 1418N4D6 - 20.00 20.00 6.00 17.00 17.00 1418N4AR6 - 24.00 12.00 6.00 21.00 9.00 1418N4H6 - 24.00 16.00 6.00 21.00 13.00 1418N4E6 - 24.00 20.00 6.00 21.00 17.00 1418N4J6 - 24.00 24.00 6.00 21.00 21.00 1418N4F6 - 30.00 20.00 6.00 27.00 17.00 1418N4K6 - 30.00 24.00 6.00 27.00 21.00 1418N4L6 - 36.00 24.00 6.00 33.00 21.00 1418N4B8 - 16.00 12.00 8.00 13.00 9.00 1418N4C8 - 20.00 16.00 8.00 17.00 13.00 1418N4D8 - 20.00 20.00 8.00 17.00 17.00 1418N4ER8 - 20.00 24.00 8.00 17.00 21.00 1418N4E8 - 24.00 20.00 8.00 21.00 17.00 1418N4J8 - 24.00 24.00 8.00 21.00 21.00 1418N4KR8 - 24.00 30.00 8.00 21.00 27.00 1418N4F8 - 30.00 20.00 8.00 27.00 17.00 1418N4K8 - 30.00 24.00 8.00 27.00 21.00 1418N4KK8 - 30.00 30.00 8.00 27.00 27.00 1418N4L8 - 36.00 24.00 8.00 33.00 21.00 1418N4M8 - 36.00 30.00 8.00 33.00 27.00 1418N4O8 - 42.00 30.00 8.00 39.00 27.00 1418N4P8 - 42.00 36.00 8.00 39.00 33.00 1418N4S8 - 48.00 36.00 8.00 45.00 33.00 1418N4T8 - 60.00 36.00 8.00 57.00 33.00 1418N4C10 - 20.00 16.00 10.00 17.00 13.00 1418N4E10 - 24.00 20.00 10.00 21.00 17.00 1418N4K10 - 30.00 24.00 10.00 27.00 21.00 1418N4M10 - 36.00 30.00 10.00 33.00 27.00 1418N4R10 - 48.00 30.00 10.00 45.00 27.00 1418N4S10 - 48.00 36.00 10.00 45.00 33.00 1418N4T10 - 60.00 36.00 10.00 57.00 33.00 1418N4E12 - 24.00 20.00 12.00 21.00 17.00 1418N4K12 - 30.00 24.00 12.00 27.00 21.00 1418N4L12 - 36.00 24.00 12.00 33.00 21.00 1418N4M12 - 36.00 30.00 12.00 33.00 27.00 1418N4P12 - 42.00 36.00 12.00 39.00 33.00 1418N4S12 - 48.00 36.00 12.00 45.00 33.00 1418N4K16 - 30.00 24.00 16.00 27.00 21.00 1418N4M16 - 36.00 30.00 16.00 33.00 27.00 1418N4S16 - 48.00 36.00 16.00 45.00 33.00 1418N4T16 - 60.00 36.00 16.00 57.00 33.00

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection.

Standards

  • UL 508A Type 3R,12, 4
  • CSA Type 3R, 12, 4
  • Complies with
    • NEMA Type 3R, 4, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed 14 gauge steel bodies and doors.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Door and body stiffeners are provided in the larger enclosures for extra rigidity.
    Welded brackets provide for enclosure mounting.
  • Formed lip on door and enclosure exclude flowing liquids and contaminants.
  • Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin.
  • Door is secured with easily operated stainless steel clamps.
  • Provision for padlocking.
  • Seamless poured-in place gasket.
  • A removable 12 gauge inner panel is included.
  • Collar studs are provided for mount­ing inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.
  • A literature pocket is provided for the inside of the door.

Finish

  • Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Swing Panel Kit
  • Door Stop Kit
  • Door Clamping Hardware
  • Wallmount Quick Release Clamp
  • Lock kit
  • Drip Shield Kit
  • Floor Stand Kit
  • Window Kits
  • Enclosure Stabilizers
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1418N4B6 - 16.00 12.00 6.00 13.00 9.00
1418N4G6 - 16.00 16.00 6.00 13.00 13.00
1418N4CR6 - 16.00 20.00 6.00 13.00 17.00
1418N4C6 - 20.00 16.00 6.00 17.00 13.00
1418N4D6 - 20.00 20.00 6.00 17.00 17.00
1418N4AR6 - 24.00 12.00 6.00 21.00 9.00
1418N4H6 - 24.00 16.00 6.00 21.00 13.00
1418N4E6 - 24.00 20.00 6.00 21.00 17.00
1418N4J6 - 24.00 24.00 6.00 21.00 21.00
1418N4F6 - 30.00 20.00 6.00 27.00 17.00
1418N4K6 - 30.00 24.00 6.00 27.00 21.00
1418N4L6 - 36.00 24.00 6.00 33.00 21.00
1418N4B8 - 16.00 12.00 8.00 13.00 9.00
1418N4C8 - 20.00 16.00 8.00 17.00 13.00
1418N4D8 - 20.00 20.00 8.00 17.00 17.00
1418N4ER8 - 20.00 24.00 8.00 17.00 21.00
1418N4E8 - 24.00 20.00 8.00 21.00 17.00
1418N4J8 - 24.00 24.00 8.00 21.00 21.00
1418N4KR8 - 24.00 30.00 8.00 21.00 27.00
1418N4F8 - 30.00 20.00 8.00 27.00 17.00
1418N4K8 - 30.00 24.00 8.00 27.00 21.00
1418N4KK8 - 30.00 30.00 8.00 27.00 27.00
1418N4L8 - 36.00 24.00 8.00 33.00 21.00
1418N4M8 - 36.00 30.00 8.00 33.00 27.00
1418N4O8 - 42.00 30.00 8.00 39.00 27.00
1418N4P8 - 42.00 36.00 8.00 39.00 33.00
1418N4S8 - 48.00 36.00 8.00 45.00 33.00
1418N4T8 - 60.00 36.00 8.00 57.00 33.00
1418N4C10 - 20.00 16.00 10.00 17.00 13.00
1418N4E10 - 24.00 20.00 10.00 21.00 17.00
1418N4K10 - 30.00 24.00 10.00 27.00 21.00
1418N4M10 - 36.00 30.00 10.00 33.00 27.00
1418N4R10 - 48.00 30.00 10.00 45.00 27.00
1418N4S10 - 48.00 36.00 10.00 45.00 33.00
1418N4T10 - 60.00 36.00 10.00 57.00 33.00
1418N4E12 - 24.00 20.00 12.00 21.00 17.00
1418N4K12 - 30.00 24.00 12.00 27.00 21.00
1418N4L12 - 36.00 24.00 12.00 33.00 21.00
1418N4M12 - 36.00 30.00 12.00 33.00 27.00
1418N4P12 - 42.00 36.00 12.00 39.00 33.00
1418N4S12 - 48.00 36.00 12.00 45.00 33.00
1418N4K16 - 30.00 24.00 16.00 27.00 21.00
1418N4M16 - 36.00 30.00 16.00 33.00 27.00
1418N4S16 - 48.00 36.00 16.00 45.00 33.00
1418N4T16 - 60.00 36.00 16.00 57.00 33.00

Supplier's Site
Boxes - 1418N4E8-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 8.000"" (203.20mm)"

"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 8.000"" (203.20mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1418N4E8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1418N4E8
Enclosures, Boxes, & Cases 1418N4E8
NEMA4 PNL ENCL 24X20X8

NEMA4 PNL ENCL 24X20X8

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1418N4E8
Electrical Enclosures 1418N4E8
Electrical Enclosures N4 1Door Grey Steel 24x20x8" w/InPanel

Electrical Enclosures N4 1Door Grey Steel 24x20x8" w/InPanel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1418N4E8 1418N4E8-ND 1418N4E8 1418N4E8
Product Name Electrical - Mild Steel - Wallmount Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414ELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411FBQBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411ZU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 17 inch (432 mm)
Width 5 inch (127 mm)
View Details
4 suppliers