Hammond Electronics, Inc. Instr Enclosure, Alum Alloy, Natural; Enclosure Type Hammond 1590WBBS

Description
INSTR ENCLOSURE, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120mm; External Width - Metric:94mm; External Depth - Metric:38mm; IP Rating:IP65; Body Colour:Natural; NEMA RoHS Compliant: Yes
Description
INSTR ENCLOSURE, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120mm; External Width - Metric:94mm; External Depth - Metric:38mm; IP Rating:IP65; Body Colour:Natural; NEMA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Instr Enclosure, Alum Alloy, Natural; Enclosure Type Hammond - 91Y1777 - Newark, An Avnet Company
Chicago, IL, United States
Instr Enclosure, Alum Alloy, Natural; Enclosure Type Hammond
91Y1777
Instr Enclosure, Alum Alloy, Natural; Enclosure Type Hammond 91Y1777
INSTR ENCLOSURE, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120mm; External Width - Metric:94mm; External Depth - Metric:38mm; IP Rating:IP65; Body Colour:Natural; NEMA RoHS Compliant: Yes

INSTR ENCLOSURE, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120mm; External Width - Metric:94mm; External Depth - Metric:38mm; IP Rating:IP65; Body Colour:Natural; NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y1777
Product Name Instr Enclosure, Alum Alloy, Natural; Enclosure Type Hammond
Length 4.72 inch (120 mm)
Width 3.7 inch (94 mm)
Depth 1.5 inch (38 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455NC2201 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers