Hammond Electronics, Inc. Enclosure, Flanged Lid, Aluminium, Black; Enclosure Type Hammond 1590WAFLBK

Description
ENCLOSURE, FLANGED LID, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:38.5mm; External Depth - Metric:92.5mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, FLANGED LID, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:38.5mm; External Depth - Metric:92.5mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flanged Lid, Aluminium, Black; Enclosure Type Hammond - 50H6276 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged Lid, Aluminium, Black; Enclosure Type Hammond
50H6276
Enclosure, Flanged Lid, Aluminium, Black; Enclosure Type Hammond 50H6276
ENCLOSURE, FLANGED LID, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:38.5mm; External Depth - Metric:92.5mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, FLANGED LID, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:38.5mm; External Depth - Metric:92.5mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Flanged Lid, 31 Mm, 38.5 Mm, 92.5 Mm Rohs Compliant Hammond - 41T1358 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Flanged Lid, 31 Mm, 38.5 Mm, 92.5 Mm Rohs Compliant Hammond
41T1358
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Flanged Lid, 31 Mm, 38.5 Mm, 92.5 Mm Rohs Compliant Hammond 41T1358
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Flanged Lid, 31 mm, 38.5 mm, 92.5 mm RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Flanged Lid, 31 mm, 38.5 mm, 92.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50H6276 41T1358
Product Name Enclosure, Flanged Lid, Aluminium, Black; Enclosure Type Hammond Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Flanged Lid, 31 Mm, 38.5 Mm, 92.5 Mm Rohs Compliant Hammond
Length 1.22 inch (30.99 mm)
Width 1.52 inch (38.5 mm)
Depth 3.64 inch (92.5 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435O - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers