Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Black, Ip65; Enclosure Type Hammond 1590WABK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK, IP65; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:93mm; External Width - Metric:39mm; External Depth - Metric:31mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK, IP65; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:93mm; External Width - Metric:39mm; External Depth - Metric:31mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Black, Ip65; Enclosure Type Hammond - 24B7707 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black, Ip65; Enclosure Type Hammond
24B7707
Enclosure, Instrument, Aluminium, Black, Ip65; Enclosure Type Hammond 24B7707
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK, IP65; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:93mm; External Width - Metric:39mm; External Depth - Metric:31mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK, IP65; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:93mm; External Width - Metric:39mm; External Depth - Metric:31mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Light Duty, Watertight, Instrument, 93 Mm, 39 Mm, 31 Mm, Aluminium, Black Rohs Compliant Hammond - 15J3597 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Instrument, 93 Mm, 39 Mm, 31 Mm, Aluminium, Black Rohs Compliant Hammond
15J3597
Enclosure, Diecast, Light Duty, Watertight, Instrument, 93 Mm, 39 Mm, 31 Mm, Aluminium, Black Rohs Compliant Hammond 15J3597
Enclosure, Diecast, Light Duty, Watertight, Instrument, 93 mm, 39 mm, 31 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, Instrument, 93 mm, 39 mm, 31 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 24B7707 15J3597
Product Name Enclosure, Instrument, Aluminium, Black, Ip65; Enclosure Type Hammond Enclosure, Diecast, Light Duty, Watertight, Instrument, 93 Mm, 39 Mm, 31 Mm, Aluminium, Black Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.66 inch (93 mm)
Width 1.54 inch (39 mm)
Depth 1.22 inch (31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers