Hammond Electronics, Inc. Narrow Trapezoid Enclosure; Enclosure Type Hammond 1590TRPBPR

Description
NARROW TRAPEZOID ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:79mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Purple RoHS Compliant: Yes
Datasheet
Description
NARROW TRAPEZOID ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:79mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Purple RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Narrow Trapezoid Enclosure; Enclosure Type Hammond - 67T0522 - Newark, An Avnet Company
Chicago, IL, United States
Narrow Trapezoid Enclosure; Enclosure Type Hammond
67T0522
Narrow Trapezoid Enclosure; Enclosure Type Hammond 67T0522
NARROW TRAPEZOID ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:79mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Purple RoHS Compliant: Yes

NARROW TRAPEZOID ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:79mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Purple RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67T0522
Product Name Narrow Trapezoid Enclosure; Enclosure Type Hammond
Length 1.54 inch (39.12 mm)
Width 3.11 inch (79 mm)
Depth 4.41 inch (112 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers