Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 111 Mm, 82 Mm, 44 Mm, Aluminium, Black Rohs Compliant Hammond 1590SBK

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 111 mm, 82 mm, 44 mm, Aluminium, Black RoHS Compliant: Yes
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 111 mm, 82 mm, 44 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The enclosure is a diecast aluminum unit designed for EMI/RFI shielding and rated IP54 for ingress protection. It measures 111 mm in length, 82 mm in width, and 44 mm in height. The enclosure is finished in black and is RoHS compliant. It includes a silicone gasket for liquid resistance and comes with a box, lid, and four cover screws. The enclosure can be factory modified for milling, drilling, or printing, and solid models are available in STEP or IGES formats. The recommended torque for cover screws is 75 ozf.in (55 cN.m).

Datasheet Summary
Powered by GS/AI

The enclosure is a diecast aluminum unit designed for EMI/RFI shielding and rated IP54 for ingress protection. It measures 111 mm in length, 82 mm in width, and 44 mm in height. The enclosure is finished in black and is RoHS compliant. It includes a silicone gasket for liquid resistance and comes with a box, lid, and four cover screws. The enclosure can be factory modified for milling, drilling, or printing, and solid models are available in STEP or IGES formats. The recommended torque for cover screws is 75 ozf.in (55 cN.m).

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 111 Mm, 82 Mm, 44 Mm, Aluminium, Black Rohs Compliant Hammond - 15J3586 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 111 Mm, 82 Mm, 44 Mm, Aluminium, Black Rohs Compliant Hammond
15J3586
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 111 Mm, 82 Mm, 44 Mm, Aluminium, Black Rohs Compliant Hammond 15J3586
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 111 mm, 82 mm, 44 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 111 mm, 82 mm, 44 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 95F2667 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
95F2667
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 95F2667
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:111.8mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:111.8mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3586 95F2667
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 111 Mm, 82 Mm, 44 Mm, Aluminium, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.4 inch (112 mm)
Width 3.23 inch (82 mm)
Depth 1.73 inch (44 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details