Hammond Electronics, Inc. Enclosure, Instrument, Aluminum Alloy, Black; Enclosure Type Hammond 1590P1FBK

Description
ENCLOSURE, INSTRUMENT, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.8mm; External Width - Metric:82mm; External Depth - Metric:153mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.8mm; External Width - Metric:82mm; External Depth - Metric:153mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminum Alloy, Black; Enclosure Type Hammond - 29H2733 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminum Alloy, Black; Enclosure Type Hammond
29H2733
Enclosure, Instrument, Aluminum Alloy, Black; Enclosure Type Hammond 29H2733
ENCLOSURE, INSTRUMENT, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.8mm; External Width - Metric:82mm; External Depth - Metric:153mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.8mm; External Width - Metric:82mm; External Depth - Metric:153mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29H2733
Product Name Enclosure, Instrument, Aluminum Alloy, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2 inch (50.8 mm)
Width 3.23 inch (82 mm)
Depth 6.02 inch (153 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHRKLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Hinged Cover
View Details
3 suppliers