Hammond Electronics, Inc. Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond 1590N1FBK

Description
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.3mm; External Width - Metric:65.5mm; External Depth - Metric:121.2mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.3mm; External Width - Metric:65.5mm; External Depth - Metric:121.2mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond - 29C9536 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond
29C9536
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond 29C9536
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.3mm; External Width - Metric:65.5mm; External Depth - Metric:121.2mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.3mm; External Width - Metric:65.5mm; External Depth - Metric:121.2mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29C9536
Product Name Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond
Length 1.63 inch (41.3 mm)
Width 2.58 inch (65.5 mm)
Depth 4.77 inch (121 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D802BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 1.77 inch (44.96 mm)
View Details
4 suppliers
Desktop Enclosures - 226022 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details