Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 1590N1BK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:66mm; External Depth - Metric:39.4mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:66mm; External Depth - Metric:39.4mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 95B0643 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
95B0643
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 95B0643
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:66mm; External Depth - Metric:39.4mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:66mm; External Depth - Metric:39.4mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, With Mounting Ribs, Instrument, 121.1 Mm, 66 Mm, 39.3 Mm, Aluminium, Black Rohs Compliant Hammond - 15J3579 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, With Mounting Ribs, Instrument, 121.1 Mm, 66 Mm, 39.3 Mm, Aluminium, Black Rohs Compliant Hammond
15J3579
Enclosure, Diecast, With Mounting Ribs, Instrument, 121.1 Mm, 66 Mm, 39.3 Mm, Aluminium, Black Rohs Compliant Hammond 15J3579
Enclosure, Diecast, With Mounting Ribs, Instrument, 121.1 mm, 66 mm, 39.3 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, With Mounting Ribs, Instrument, 121.1 mm, 66 mm, 39.3 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 95B0643 15J3579
Product Name Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond Enclosure, Diecast, With Mounting Ribs, Instrument, 121.1 Mm, 66 Mm, 39.3 Mm, Aluminium, Black Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.77 inch (121 mm)
Width 2.6 inch (66 mm)
Depth 1.55 inch (39.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418G8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details