Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 51 Mm, 51 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond 1590LB

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 51 mm, 51 mm, 31 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 51 mm, 51 mm, 31 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 51 Mm, 51 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 15J3576 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 51 Mm, 51 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond
15J3576
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 51 Mm, 51 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond 15J3576
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 51 mm, 51 mm, 31 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 51 mm, 51 mm, 31 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 81F3797 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
81F3797
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 81F3797
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.8mm; External Width - Metric:51mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.8mm; External Width - Metric:51mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3576 81F3797
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 51 Mm, 51 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2 inch (50.8 mm)
Width 2.01 inch (51 mm)
Depth 1.22 inch (31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2213550 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
3 suppliers