Hammond Electronics, Inc. Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond 1590EFBK

Description
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:83.5mm; External Width - Metric:120mm; External Depth - Metric:188mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:83.5mm; External Width - Metric:120mm; External Depth - Metric:188mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond - 24B7643 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond
24B7643
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond 24B7643
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:83.5mm; External Width - Metric:120mm; External Depth - Metric:188mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:83.5mm; External Width - Metric:120mm; External Depth - Metric:188mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B7643
Product Name Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond
Length 3.29 inch (83.5 mm)
Width 4.72 inch (120 mm)
Depth 7.4 inch (188 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437V - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 14 inch (356 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers