Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1437V

Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Enclosure 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 14 gauge steel except A which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws fasten into threaded, sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. of - Enclosure Part No. - Part No. - Holes - H - W - D 1437A¹ - 1437MA¹ - 1 4.00 4.00 4.75 1437B - 1437MB - 2 6.00 4.00 4.75 1437C - 1437MC - 3 8.00 4.00 4.75 1437D - 1437MD - 4 10.00 4.00 4.75 1437F - 1437MF - 4 7.25 6.25 4.75 1437H - 1437MH - 6 9.50 6.25 4.75 1437K - 1437MK - 9 9.50 8.50 4.75 1437O - 1437MO - 12 11.75 8.50 4.75 1437S - 1437MS - 16 11.75 10.75 4.75 1437V - 1437MV - 20 14.00 10.75 4.75 1437X - 1437MX - 25 14.00 13.00 4.75 ¹ Not hinged
Request a Quote Datasheet
Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Enclosure 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 14 gauge steel except A which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws fasten into threaded, sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. of - Enclosure Part No. - Part No. - Holes - H - W - D 1437A¹ - 1437MA¹ - 1 4.00 4.00 4.75 1437B - 1437MB - 2 6.00 4.00 4.75 1437C - 1437MC - 3 8.00 4.00 4.75 1437D - 1437MD - 4 10.00 4.00 4.75 1437F - 1437MF - 4 7.25 6.25 4.75 1437H - 1437MH - 6 9.50 6.25 4.75 1437K - 1437MK - 9 9.50 8.50 4.75 1437O - 1437MO - 12 11.75 8.50 4.75 1437S - 1437MS - 16 11.75 10.75 4.75 1437V - 1437MV - 20 14.00 10.75 4.75 1437X - 1437MX - 25 14.00 13.00 4.75 ¹ Not hinged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1437V - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1437V
Electrical - Operator Interface - Pushbutton Enclosures 1437V
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Enclosure 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 14 gauge steel except A which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws fasten into threaded, sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. of - Enclosure Part No. - Part No. - Holes - H - W - D 1437A¹ - 1437MA¹ - 1 4.00 4.00 4.75 1437B - 1437MB - 2 6.00 4.00 4.75 1437C - 1437MC - 3 8.00 4.00 4.75 1437D - 1437MD - 4 10.00 4.00 4.75 1437F - 1437MF - 4 7.25 6.25 4.75 1437H - 1437MH - 6 9.50 6.25 4.75 1437K - 1437MK - 9 9.50 8.50 4.75 1437O - 1437MO - 12 11.75 8.50 4.75 1437S - 1437MS - 16 11.75 10.75 4.75 1437V - 1437MV - 20 14.00 10.75 4.75 1437X - 1437MX - 25 14.00 13.00 4.75 ¹ Not hinged

Application

  • Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 12 and 13
  • CSA Enclosure 12 and 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed from 14 gauge steel except A which is 16 gauge.
  • Smooth continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Captive cover screws fasten into threaded, sealed wells.
  • Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings).
  • Oil resistant gasket and adhesive.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating.

Accessories

  • Hole Plugs
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


30.5mm PB - 22.5mm PB - No. of - Enclosure
Part No. - Part No. - Holes - H - W - D
1437A¹ - 1437MA¹ - 1 4.00 4.00 4.75
1437B - 1437MB - 2 6.00 4.00 4.75
1437C - 1437MC - 3 8.00 4.00 4.75
1437D - 1437MD - 4 10.00 4.00 4.75
1437F - 1437MF - 4 7.25 6.25 4.75
1437H - 1437MH - 6 9.50 6.25 4.75
1437K - 1437MK - 9 9.50 8.50 4.75
1437O - 1437MO - 12 11.75 8.50 4.75
1437S - 1437MS - 16 11.75 10.75 4.75
1437V - 1437MV - 20 14.00 10.75 4.75
1437X - 1437MX - 25 14.00 13.00 4.75
¹ Not hinged

Supplier's Site
Enclosures, Boxes, & Cases - 1437V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1437V
Enclosures, Boxes, & Cases 1437V
P-BTN ENC 14.0X10.7

P-BTN ENC 14.0X10.7

Buy Now
Boxes - 1437V-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 10.750"" W (355.60mm x 273.05mm) X 4.750"" (120.65mm)"

"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 10.750"" W (355.60mm x 273.05mm) X 4.750"" (120.65mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1437V
Electrical Enclosures 1437V
Electrical Enclosures Type 12 Pushbutton 14x10.7" Mild Steel

Electrical Enclosures Type 12 Pushbutton 14x10.7" Mild Steel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1437V 1437V 1437V-ND 1437V
Product Name Electrical - Operator Interface - Pushbutton Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 10.75 inch (273 mm) 10.75 inch (273 mm)
Depth 4.75 inch (121 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455C802RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 2.13 inch (54.1 mm)
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414SCA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
6 suppliers
Small Enclosures - General Purpose Metal - 1415J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 15 inch (381 mm)
Width 7 inch (178 mm)
View Details
4 suppliers