Hammond Electronics, Inc. Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 1590C

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:94mm; External Depth - Metric:56mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:94mm; External Depth - Metric:56mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond - 81F3793 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
81F3793
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 81F3793
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:94mm; External Depth - Metric:56mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:94mm; External Depth - Metric:56mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Ip54, Instrument, 120 Mm, 94 Mm, 56 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond - 19J3298 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 120 Mm, 94 Mm, 56 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond
19J3298
Enclosure, Diecast, Ip54, Instrument, 120 Mm, 94 Mm, 56 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond 19J3298
Enclosure, Diecast, IP54, Instrument, 120 mm, 94 mm, 56 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 120 mm, 94 mm, 56 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 81F3793 19J3298
Product Name Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond Enclosure, Diecast, Ip54, Instrument, 120 Mm, 94 Mm, 56 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.7 inch (119 mm)
Width 3.7 inch (94 mm)
Depth 2.2 inch (56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHJ6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
5 suppliers