Hammond Electronics, Inc. Rectangular Enclosures; Enclosure Type Hammond 1590BRD

Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Red; NEMA Rating:NEMA 12K RoHS Compliant: Yes
Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Red; NEMA Rating:NEMA 12K RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Enclosures; Enclosure Type Hammond - 86R0974 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Enclosures; Enclosure Type Hammond
86R0974
Rectangular Enclosures; Enclosure Type Hammond 86R0974
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Red; NEMA Rating:NEMA 12K RoHS Compliant: Yes

RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Red; NEMA Rating:NEMA 12K RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 86R0974
Product Name Rectangular Enclosures; Enclosure Type Hammond
Length 1.22 inch (30.99 mm)
Width 2.36 inch (60 mm)
Depth 4.41 inch (112 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers