Hammond Electronics, Inc. Rectangular Enclosures; Enclosure Type Hammond 1590BBPR

Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:94mm; External Depth - Metric:119mm; IP Rating:IP54; Body Color:Purple; Depth - Metric:94mmRoHS Compliant: Yes
Datasheet
Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:94mm; External Depth - Metric:119mm; IP Rating:IP54; Body Color:Purple; Depth - Metric:94mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Enclosures; Enclosure Type Hammond - 67T0516 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Enclosures; Enclosure Type Hammond
67T0516
Rectangular Enclosures; Enclosure Type Hammond 67T0516
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:94mm; External Depth - Metric:119mm; IP Rating:IP54; Body Color:Purple; Depth - Metric:94mmRoHS Compliant: Yes

RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:94mm; External Depth - Metric:119mm; IP Rating:IP54; Body Color:Purple; Depth - Metric:94mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67T0516
Product Name Rectangular Enclosures; Enclosure Type Hammond
Length 1.34 inch (34.04 mm)
Width 3.7 inch (94 mm)
Depth 4.69 inch (119 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411HU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers