Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond 1590BB2

Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:37.75mm; External Width - Metric:94mm; External Depth - Metric:119.5mm; IP Rating:IP54; Body Colour:Natural;RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:37.75mm; External Width - Metric:94mm; External Depth - Metric:119.5mm; IP Rating:IP54; Body Colour:Natural;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond - 67AC4467 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond
67AC4467
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond 67AC4467
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:37.75mm; External Width - Metric:94mm; External Depth - Metric:119.5mm; IP Rating:IP54; Body Colour:Natural;RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:37.75mm; External Width - Metric:94mm; External Depth - Metric:119.5mm; IP Rating:IP54; Body Colour:Natural;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AC4467
Product Name Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond
Length 1.49 inch (37.75 mm)
Width 3.7 inch (94 mm)
Depth 4.7 inch (120 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435MS - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers