Hammond Electronics, Inc. Power Strip, 6 Outlets, 15A, 120V; No. Of Outlets Hammond 1584T6DH6

Description
POWER STRIP, 6 OUTLETS, 15A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Description
POWER STRIP, 6 OUTLETS, 15A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hammond Power Strip (part number 36C2912) features six NEMA 5-15R hospital-grade outlets, designed for heavy-duty use in institutional and chronic care environments. It has a current rating of 15A and operates at 120V. The power strip is constructed with a durable aluminum extruded case and a black powder-coated steel cover, ensuring resilience against physical shocks while maintaining grounding path continuity. It includes a 14-gauge cord suitable for extreme temperature ranges and a resettable circuit breaker to prevent overloads. The product is CSA certified and meets medical-grade standards, making it suitable for sensitive applications. Additionally, it offers mounting options with keyhole slots for temporary workstation setups.

Datasheet Summary
Powered by GS/AI

The Hammond Power Strip (part number 36C2912) features six NEMA 5-15R hospital-grade outlets, designed for heavy-duty use in institutional and chronic care environments. It has a current rating of 15A and operates at 120V. The power strip is constructed with a durable aluminum extruded case and a black powder-coated steel cover, ensuring resilience against physical shocks while maintaining grounding path continuity. It includes a 14-gauge cord suitable for extreme temperature ranges and a resettable circuit breaker to prevent overloads. The product is CSA certified and meets medical-grade standards, making it suitable for sensitive applications. Additionally, it offers mounting options with keyhole slots for temporary workstation setups.

Suppliers

Company
Product
Description
Supplier Links
Power Strip, 6 Outlets, 15A, 120V; No. Of Outlets Hammond - 36C2912 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 6 Outlets, 15A, 120V; No. Of Outlets Hammond
36C2912
Power Strip, 6 Outlets, 15A, 120V; No. Of Outlets Hammond 36C2912
POWER STRIP, 6 OUTLETS, 15A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes

POWER STRIP, 6 OUTLETS, 15A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 36C2912
Product Name Power Strip, 6 Outlets, 15A, 120V; No. Of Outlets Hammond
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587T11C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details
North American 4-position Socket Strip - 85010360 - Interpower
Specs
Voltage 125VAC
Number of Outlets 4
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2494558 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
Power Socket 3 outlets Grommet - OME005.3A1U1C.2 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details