Hammond Electronics, Inc. Power Strip, 4 Outlets, 15A, 120V; No. Of Outlets Hammond 1584T4DH

Description
POWER STRIP, 4 OUTLETS, 15A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Product Range:-; Colour:Black; Connector Colour:Black, White RoHS Compliant: Yes
Datasheet
Description
POWER STRIP, 4 OUTLETS, 15A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Product Range:-; Colour:Black; Connector Colour:Black, White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Strip, 4 Outlets, 15A, 120V; No. Of Outlets Hammond - 26M8332 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 4 Outlets, 15A, 120V; No. Of Outlets Hammond
26M8332
Power Strip, 4 Outlets, 15A, 120V; No. Of Outlets Hammond 26M8332
POWER STRIP, 4 OUTLETS, 15A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Product Range:-; Colour:Black; Connector Colour:Black, White RoHS Compliant: Yes

POWER STRIP, 4 OUTLETS, 15A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Product Range:-; Colour:Black; Connector Colour:Black, White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 26M8332
Product Name Power Strip, 4 Outlets, 15A, 120V; No. Of Outlets Hammond
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15852H6D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
International Socket Strip-Table Mount - 85010120 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685406 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
Free Standing power strip with Quick Charge - OME003.3A1U1C.4 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 12.0 amps
View Details