Hammond Electronics, Inc. Connector, 4, 16A, 120Vac; No. Of Outlets Hammond 1584T4B1RA

Description
CONNECTOR, 4, 16A, 120VAC; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Description
CONNECTOR, 4, 16A, 120VAC; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, 4, 16A, 120Vac; No. Of Outlets Hammond - 50H5993 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 4, 16A, 120Vac; No. Of Outlets Hammond
50H5993
Connector, 4, 16A, 120Vac; No. Of Outlets Hammond 50H5993
CONNECTOR, 4, 16A, 120VAC; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes

CONNECTOR, 4, 16A, 120VAC; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 50H5993
Product Name Connector, 4, 16A, 120Vac; No. Of Outlets Hammond
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685500 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type e - french
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584C15S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Unit Type Cord
Certifications REACH
View Details