Hammond Electronics, Inc. Small Enclosure, Abs, Black; Enclosure Type Hammond 1557HBK

Description
SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:200mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:200mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Small Enclosure, ABS, Black (part number 33AH6871) is designed for mounting printed circuit boards and can be configured for tabletop or wall mounting. It features rounded corners and a modern design while maintaining a water-tight rating of IP66, making it suitable for indoor use. The enclosure is constructed from general-purpose ABS plastic with a flammability rating of UL94-HB. It includes a gasketed lid with a two-piece ,Äútongue & groove,Äù construction to protect against oil, dust, and water ingress. The lid is secured with M4 stainless steel machine screws, ensuring durability and resistance to corrosion in harsh environments. This enclosure is not UL listed, which may be a consideration for certain applications.

Datasheet Summary
Powered by GS/AI

The Small Enclosure, ABS, Black (part number 33AH6871) is designed for mounting printed circuit boards and can be configured for tabletop or wall mounting. It features rounded corners and a modern design while maintaining a water-tight rating of IP66, making it suitable for indoor use. The enclosure is constructed from general-purpose ABS plastic with a flammability rating of UL94-HB. It includes a gasketed lid with a two-piece ,Äútongue & groove,Äù construction to protect against oil, dust, and water ingress. The lid is secured with M4 stainless steel machine screws, ensuring durability and resistance to corrosion in harsh environments. This enclosure is not UL listed, which may be a consideration for certain applications.

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Black; Enclosure Type Hammond - 33AH6871 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Black; Enclosure Type Hammond
33AH6871
Small Enclosure, Abs, Black; Enclosure Type Hammond 33AH6871
SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:200mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:200mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AH6871
Product Name Small Enclosure, Abs, Black; Enclosure Type Hammond
Length 1.77 inch (44.96 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
4 suppliers