Hammond Electronics, Inc. Enclosure, Pc, Small, Black; Enclosure Type Hammond 1557H2BK

Description
ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:44.96mm; External Width - Metric:200mm; External Depth - Metric:200mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:44.96mm; External Width - Metric:200mm; External Depth - Metric:200mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, Small, Black; Enclosure Type Hammond - 39AH9624 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, Small, Black; Enclosure Type Hammond
39AH9624
Enclosure, Pc, Small, Black; Enclosure Type Hammond 39AH9624
ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:44.96mm; External Width - Metric:200mm; External Depth - Metric:200mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:44.96mm; External Width - Metric:200mm; External Depth - Metric:200mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39AH9624
Product Name Enclosure, Pc, Small, Black; Enclosure Type Hammond
Length 1.77 inch (44.96 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details