Hammond Electronics, Inc. Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond 1557FA2GY

Description
ENCLOSURE, PC, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:70.1mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP68; Body Color:Light Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PC, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:70.1mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP68; Body Color:Light Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond - 39AH9619 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond
39AH9619
Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond 39AH9619
ENCLOSURE, PC, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:70.1mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP68; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, PC, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:70.1mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP68; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39AH9619
Product Name Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond
Length 2.76 inch (70.1 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
DIN RAIL BOX - DRC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 35 inch (889 mm)
Width 47 inch (1194 mm)
Depth 93 inch (2362 mm)
View Details