Hammond Electronics, Inc. Small Enclosure, Abs, Black; Enclosure Type Hammond 1557DBK

Description
SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Black; Enclosure Type Hammond - 33AH6857 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Black; Enclosure Type Hammond
33AH6857
Small Enclosure, Abs, Black; Enclosure Type Hammond 33AH6857
SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AH6857
Product Name Small Enclosure, Abs, Black; Enclosure Type Hammond
Length 1.77 inch (44.96 mm)
Width 4.72 inch (120 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details