Hammond Electronics, Inc. Small Enclosure, Abs, Grey; Enclosure Type Hammond 1557BGY

Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey; Enclosure Type Hammond - 33AH6854 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey; Enclosure Type Hammond
33AH6854
Small Enclosure, Abs, Grey; Enclosure Type Hammond 33AH6854
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AH6854
Product Name Small Enclosure, Abs, Grey; Enclosure Type Hammond
Length 1.77 inch (44.96 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1325365 - RS Components, Ltd.
Specs
Shape Rectangular
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG21G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details