Hammond Electronics, Inc. Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond 1555CGY

Description
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1158 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond
98H1158
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond 98H1158
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Styled Lid, Din Rail, 40 Mm, 65 Mm, 120 Mm Rohs Compliant Hammond - 41T1277 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Styled Lid, Din Rail, 40 Mm, 65 Mm, 120 Mm Rohs Compliant Hammond
41T1277
Enclosure, Watertight, Styled Lid, Din Rail, 40 Mm, 65 Mm, 120 Mm Rohs Compliant Hammond 41T1277
Enclosure, Watertight, Styled Lid, DIN Rail, 40 mm, 65 mm, 120 mm RoHS Compliant: Yes

Enclosure, Watertight, Styled Lid, DIN Rail, 40 mm, 65 mm, 120 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98H1158 41T1277
Product Name Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond Enclosure, Watertight, Styled Lid, Din Rail, 40 Mm, 65 Mm, 120 Mm Rohs Compliant Hammond
Length 4.7 inch (119 mm)
Width 2.56 inch (65 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details