Hammond Electronics, Inc. Enclosure, Pc, Small, Light Grey/smoke; Enclosure Type Hammond 1554XA2GYSL

Description
ENCLOSURE, PC, SMALL, LIGHT GREY/SMOKE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP68; Product Range:1554 SeriesRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PC, SMALL, LIGHT GREY/SMOKE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP68; Product Range:1554 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, Small, Light Grey/smoke; Enclosure Type Hammond - 39AH9587 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, Small, Light Grey/smoke; Enclosure Type Hammond
39AH9587
Enclosure, Pc, Small, Light Grey/smoke; Enclosure Type Hammond 39AH9587
ENCLOSURE, PC, SMALL, LIGHT GREY/SMOKE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP68; Product Range:1554 SeriesRoHS Compliant: Yes

ENCLOSURE, PC, SMALL, LIGHT GREY/SMOKE; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:119.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP68; Product Range:1554 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39AH9587
Product Name Enclosure, Pc, Small, Light Grey/smoke; Enclosure Type Hammond
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 11.81 inch (300 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325357 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.33 inch (110 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1212 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 2.83 inch (71.88 mm)
View Details
3 suppliers