Hammond Electronics, Inc. Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 1554V2GYCL

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:241.3mm; External Width - Metric:160mm; External Depth - Metric:89mm; IP Rating:IP66; Product Range:- RoHS Compliant: Yes
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:241.3mm; External Width - Metric:160mm; External Depth - Metric:89mm; IP Rating:IP66; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 98H1155 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
98H1155
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 98H1155
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:241.3mm; External Width - Metric:160mm; External Depth - Metric:89mm; IP Rating:IP66; Product Range:- RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbonate; External Height - Metric:241.3mm; External Width - Metric:160mm; External Depth - Metric:89mm; IP Rating:IP66; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98H1155
Product Name Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 9.5 inch (241 mm)
Width 6.3 inch (160 mm)
Depth 3.5 inch (89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers