Hammond Electronics, Inc. Enclosure, Watertight, Flat Lid, Din Rail, 120 Mm, 120 Mm, 80 Mm Rohs Compliant Hammond 1554PGY

Description
Enclosure, Watertight, Flat Lid, DIN Rail, 120 mm, 120 mm, 80 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Flat Lid, DIN Rail, 120 mm, 120 mm, 80 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Flat Lid, Din Rail, 120 Mm, 120 Mm, 80 Mm Rohs Compliant Hammond - 93K2432 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Din Rail, 120 Mm, 120 Mm, 80 Mm Rohs Compliant Hammond
93K2432
Enclosure, Watertight, Flat Lid, Din Rail, 120 Mm, 120 Mm, 80 Mm Rohs Compliant Hammond 93K2432
Enclosure, Watertight, Flat Lid, DIN Rail, 120 mm, 120 mm, 80 mm RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, DIN Rail, 120 mm, 120 mm, 80 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1135 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond
98H1135
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond 98H1135
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 93K2432 98H1135
Product Name Enclosure, Watertight, Flat Lid, Din Rail, 120 Mm, 120 Mm, 80 Mm Rohs Compliant Hammond Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 4.72 inch (120 mm)
Depth 3.15 inch (80 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2389 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details