Takachi Electronics Enclosure Co., Ltd. Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi PFF20-4-13W

Description
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:200mm; External Depth - Metric:135.5mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:200mm; External Depth - Metric:135.5mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2116 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi
38AC2116
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi 38AC2116
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:200mm; External Depth - Metric:135.5mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes

ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:200mm; External Depth - Metric:135.5mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2116
Product Name Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi
Length 1.57 inch (40 mm)
Width 7.87 inch (200 mm)
Depth 5.33 inch (136 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 120-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
5 suppliers
IP65 Latch-Hinged Plastic Box With Key - BCPK Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
View Details