Hammond Electronics, Inc. Enclosure, Watertight, Flat Lid, Multipurpose, 180 Mm, 120 Mm, 60 Mm Rohs Compliant Hammond 1554HGY

Description
Enclosure, Watertight, Flat Lid, Multipurpose, 180 mm, 120 mm, 60 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Flat Lid, Multipurpose, 180 mm, 120 mm, 60 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Flat Lid, Multipurpose, 180 Mm, 120 Mm, 60 Mm Rohs Compliant Hammond - 93K2424 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Multipurpose, 180 Mm, 120 Mm, 60 Mm Rohs Compliant Hammond
93K2424
Enclosure, Watertight, Flat Lid, Multipurpose, 180 Mm, 120 Mm, 60 Mm Rohs Compliant Hammond 93K2424
Enclosure, Watertight, Flat Lid, Multipurpose, 180 mm, 120 mm, 60 mm RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, Multipurpose, 180 mm, 120 mm, 60 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1121 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond
98H1121
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond 98H1121
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:180.3mm; External Width - Metric:120mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:180.3mm; External Width - Metric:120mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 93K2424 98H1121
Product Name Enclosure, Watertight, Flat Lid, Multipurpose, 180 Mm, 120 Mm, 60 Mm Rohs Compliant Hammond Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond
Length 7.1 inch (180 mm)
Width 4.72 inch (120 mm)
Depth 2.36 inch (60 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers