Hammond Electronics, Inc. Handheld Enclosure, Watertight, Abs, Gry; Enclosure Type Hammond 1553WDGY

Description
HANDHELD ENCLOSURE, WATERTIGHT, ABS, GRY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:90mm; External Depth - Metric:147.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
HANDHELD ENCLOSURE, WATERTIGHT, ABS, GRY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:90mm; External Depth - Metric:147.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosure, Watertight, Abs, Gry; Enclosure Type Hammond - 47Y7549 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Watertight, Abs, Gry; Enclosure Type Hammond
47Y7549
Handheld Enclosure, Watertight, Abs, Gry; Enclosure Type Hammond 47Y7549
HANDHELD ENCLOSURE, WATERTIGHT, ABS, GRY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:90mm; External Depth - Metric:147.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

HANDHELD ENCLOSURE, WATERTIGHT, ABS, GRY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:90mm; External Depth - Metric:147.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Flame Retardant, Handheld, 25 Mm, 89.99 Mm, 147.25 Mm Rohs Compliant Hammond - 46Y2705 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flame Retardant, Handheld, 25 Mm, 89.99 Mm, 147.25 Mm Rohs Compliant Hammond
46Y2705
Enclosure, Watertight, Flame Retardant, Handheld, 25 Mm, 89.99 Mm, 147.25 Mm Rohs Compliant Hammond 46Y2705
Enclosure, Watertight, Flame Retardant, Handheld, 25 mm, 89.99 mm, 147.25 mm RoHS Compliant: Yes

Enclosure, Watertight, Flame Retardant, Handheld, 25 mm, 89.99 mm, 147.25 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 47Y7549 46Y2705
Product Name Handheld Enclosure, Watertight, Abs, Gry; Enclosure Type Hammond Enclosure, Watertight, Flame Retardant, Handheld, 25 Mm, 89.99 Mm, 147.25 Mm Rohs Compliant Hammond
Length 0.9799 inch (24.89 mm)
Width 3.54 inch (90 mm)
Depth 5.8 inch (147 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418M16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers