Hammond Electronics, Inc. Enclosure, Watertight, Flame Retardant, Handheld, 32 Mm, 78.98 Mm, 117.25 Mm Rohs Compliant Hammond 1553WCGY

Description
Enclosure, Watertight, Flame Retardant, Handheld, 32 mm, 78.98 mm, 117.25 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Flame Retardant, Handheld, 32 mm, 78.98 mm, 117.25 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Flame Retardant, Handheld, 32 Mm, 78.98 Mm, 117.25 Mm Rohs Compliant Hammond - 46Y2703 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flame Retardant, Handheld, 32 Mm, 78.98 Mm, 117.25 Mm Rohs Compliant Hammond
46Y2703
Enclosure, Watertight, Flame Retardant, Handheld, 32 Mm, 78.98 Mm, 117.25 Mm Rohs Compliant Hammond 46Y2703
Enclosure, Watertight, Flame Retardant, Handheld, 32 mm, 78.98 mm, 117.25 mm RoHS Compliant: Yes

Enclosure, Watertight, Flame Retardant, Handheld, 32 mm, 78.98 mm, 117.25 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Handheld Enclosure, Watertight, Abs, Gry; Enclosure Type Hammond - 28Y0159 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Watertight, Abs, Gry; Enclosure Type Hammond
28Y0159
Handheld Enclosure, Watertight, Abs, Gry; Enclosure Type Hammond 28Y0159
HANDHELD ENCLOSURE, WATERTIGHT, ABS, GRY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:79mm; External Depth - Metric:117.3mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

HANDHELD ENCLOSURE, WATERTIGHT, ABS, GRY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:79mm; External Depth - Metric:117.3mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 46Y2703 28Y0159
Product Name Enclosure, Watertight, Flame Retardant, Handheld, 32 Mm, 78.98 Mm, 117.25 Mm Rohs Compliant Hammond Handheld Enclosure, Watertight, Abs, Gry; Enclosure Type Hammond
Length 1.26 inch (32 mm)
Width 3.11 inch (79 mm)
Depth 4.62 inch (117 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.07 inch (77.98 mm)
View Details
4 suppliers