Hammond Electronics, Inc. Handheld Enclosure, Watertight, Abs, Gry; Enclosure Type Hammond 1553WBGY

Description
HANDHELD ENCLOSURE, WATERTIGHT, ABS, GRY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:78.9mm; External Depth - Metric:117.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
HANDHELD ENCLOSURE, WATERTIGHT, ABS, GRY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:78.9mm; External Depth - Metric:117.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosure, Watertight, Abs, Gry; Enclosure Type Hammond - 28Y0157 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Watertight, Abs, Gry; Enclosure Type Hammond
28Y0157
Handheld Enclosure, Watertight, Abs, Gry; Enclosure Type Hammond 28Y0157
HANDHELD ENCLOSURE, WATERTIGHT, ABS, GRY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:78.9mm; External Depth - Metric:117.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

HANDHELD ENCLOSURE, WATERTIGHT, ABS, GRY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:78.9mm; External Depth - Metric:117.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 28Y0157
Product Name Handheld Enclosure, Watertight, Abs, Gry; Enclosure Type Hammond
Length 0.9799 inch (24.89 mm)
Width 3.11 inch (78.9 mm)
Depth 4.62 inch (117 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L2202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers