Hammond Electronics, Inc. Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 Mm, 89 Mm, 24 Mm Rohs Compliant Hammond 1553DBKBAT

Description
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 mm, 89 mm, 24 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 mm, 89 mm, 24 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 Mm, 89 Mm, 24 Mm Rohs Compliant Hammond - 98K5901 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 Mm, 89 Mm, 24 Mm Rohs Compliant Hammond
98K5901
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 Mm, 89 Mm, 24 Mm Rohs Compliant Hammond 98K5901
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 mm, 89 mm, 24 mm RoHS Compliant: Yes

Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 mm, 89 mm, 24 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond - 21K5740 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond
21K5740
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond 21K5740
ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98K5901 21K5740
Product Name Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 Mm, 89 Mm, 24 Mm Rohs Compliant Hammond Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond
Length 5.8 inch (147 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details