Hammond Electronics, Inc. Enclosure, Plastic, 60Mm X 60Mm X 22Mm; Enclosure Type Hammond 1551WTFLGY

Description
ENCLOSURE, PLASTIC, 60MM X 60MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PLASTIC, 60MM X 60MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Plastic, 60Mm X 60Mm X 22Mm; Enclosure Type Hammond - 33AK7529 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Plastic, 60Mm X 60Mm X 22Mm; Enclosure Type Hammond
33AK7529
Enclosure, Plastic, 60Mm X 60Mm X 22Mm; Enclosure Type Hammond 33AK7529
ENCLOSURE, PLASTIC, 60MM X 60MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PLASTIC, 60MM X 60MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:22mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AK7529
Product Name Enclosure, Plastic, 60Mm X 60Mm X 22Mm; Enclosure Type Hammond
Length 0.8661 inch (22 mm)
Width 2.36 inch (60 mm)
Depth 2.36 inch (60 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1455JF1201BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
View Details
3 suppliers