Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1455JF1201BK

Description
120x75x25mm FLANGED ENCL BLACK
Request a Quote Datasheet
Description
120x75x25mm FLANGED ENCL BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1455JF1201BK
Enclosures Accessories and Hardware 1455JF1201BK
120x75x25mm FLANGED ENCL BLACK

120x75x25mm FLANGED ENCL BLACK

Buy Now
General Purpose Enclosures - 2777453 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2777453
General Purpose Enclosures 2777453
Extruded Enclosure with Side Mounting Fl

Extruded Enclosure with Side Mounting Fl

Supplier's Site
Boxes - 164-1455JF1201BK-ND - DigiKey
Thief River Falls, MN, United States
"BOX ALUM BLACK 4.72""L X 3.07""W"

"BOX ALUM BLACK 4.72""L X 3.07""W"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1455JF1201BK 2777453 164-1455JF1201BK-ND
Product Name Enclosures Accessories and Hardware General Purpose Enclosures Boxes
Type Junction Box Junction Box
Length 4.76 inch (121 mm)
Width 3.07 inch (78 mm)
Depth 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details