Hammond Electronics, Inc. Enclosure, Small, Abs, Black; Enclosure Type Hammond 1551V4BK

Description
ENCLOSURE, SMALL, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:20mm; IP Rating:IP30; Body Colour:Black; NEMA Rating:-; External Height RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, SMALL, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:20mm; IP Rating:IP30; Body Colour:Black; NEMA Rating:-; External Height RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Small, Abs, Black; Enclosure Type Hammond - 94AC2765 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Small, Abs, Black; Enclosure Type Hammond
94AC2765
Enclosure, Small, Abs, Black; Enclosure Type Hammond 94AC2765
ENCLOSURE, SMALL, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:20mm; IP Rating:IP30; Body Colour:Black; NEMA Rating:-; External Height RoHS Compliant: Yes

ENCLOSURE, SMALL, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:20mm; IP Rating:IP30; Body Colour:Black; NEMA Rating:-; External Height RoHS Compliant: Yes

Supplier's Site
Enclosure, Small, Abs, Black; Enclosure Type Hammond - 84AC4160 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Small, Abs, Black; Enclosure Type Hammond
84AC4160
Enclosure, Small, Abs, Black; Enclosure Type Hammond 84AC4160
ENCLOSURE, SMALL, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, SMALL, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94AC2765
Product Name Enclosure, Small, Abs, Black; Enclosure Type Hammond
Length 3.15 inch (80 mm)
Width 3.15 inch (80 mm)
Depth 0.7874 inch (20 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers