Hammond Electronics, Inc. Enclosure, Small, Abs, Black; Enclosure Type Hammond 1551V3BK

Description
ENCLOSURE, SMALL, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:60mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, SMALL, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:60mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Small, Abs, Black; Enclosure Type Hammond - 84AC4157 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Small, Abs, Black; Enclosure Type Hammond
84AC4157
Enclosure, Small, Abs, Black; Enclosure Type Hammond 84AC4157
ENCLOSURE, SMALL, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:60mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, SMALL, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:60mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84AC4157
Product Name Enclosure, Small, Abs, Black; Enclosure Type Hammond
Length 2.36 inch (59.9 mm)
Width 2.36 inch (60 mm)
Depth 0.7874 inch (20 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455A1002BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.94 inch (100 mm)
View Details
3 suppliers