Hammond Electronics, Inc. Enclosure, Miniature, Ip54, Pcb Box, 35 Mm, 35 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond 1551MBK

Description
Enclosure, Miniature, IP54, PCB Box, 35 mm, 35 mm, 20 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Datasheet
Description
Enclosure, Miniature, IP54, PCB Box, 35 mm, 35 mm, 20 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Miniature, Ip54, Pcb Box, 35 Mm, 35 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond - 98K5872 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Miniature, Ip54, Pcb Box, 35 Mm, 35 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
98K5872
Enclosure, Miniature, Ip54, Pcb Box, 35 Mm, 35 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond 98K5872
Enclosure, Miniature, IP54, PCB Box, 35 mm, 35 mm, 20 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Enclosure, Miniature, IP54, PCB Box, 35 mm, 35 mm, 20 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pcb Box, Abs, Black; Enclosure Type Hammond - 53K7858 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Abs, Black; Enclosure Type Hammond
53K7858
Enclosure, Pcb Box, Abs, Black; Enclosure Type Hammond 53K7858
ENCLOSURE, PCB BOX, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:35mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:35mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98K5872 53K7858
Product Name Enclosure, Miniature, Ip54, Pcb Box, 35 Mm, 35 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond Enclosure, Pcb Box, Abs, Black; Enclosure Type Hammond
Length 1.38 inch (35.05 mm)
Width 1.38 inch (35 mm)
Depth 0.7874 inch (20 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHJ6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers